CABLE ASSEMBLY, COAXIAL, SMA PLUG-SMA PLUG, 304.8MM, BLUE; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:Temp-Flex 141-1701; Impedance:50ohm; Cable Length - Imperial:12"; Jacket Color:BlueRoHS Compliant: Yes
RF Cable Assemblies CASMA PLUG STR x 2TEMPFLEX1411701 CBL
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 62X4085 | 89762-1371 |
| Product Name | Cable Assembly, Coaxial, Sma Plug-Sma Plug, 304.8Mm, Blue; Connector Type A Molex | RF Cable Assemblies |
| Cable Type | Coaxial | |
| Connector Type | SMA Straight Plug | |
| Application | RF |