Molex Cable Assembly, Coaxial, 2.92Mm Plug-2.92Mm Plug, 457.2Mm, Blue; Connector Type A Molex 89762-1324

Description
CABLE ASSEMBLY, COAXIAL, 2.92MM PLUG-2.92MM PLUG, 457.2MM, BLUE; Connector Type A:2.92mm Straight Plug; Connector Type B:2.92mm Straight Plug; Coaxial Cable Type:Temp-Flex 086-2201; Impedance:50ohm; Cable Length - Imperial:18" RoHS Compliant: Yes
Description
CABLE ASSEMBLY, COAXIAL, 2.92MM PLUG-2.92MM PLUG, 457.2MM, BLUE; Connector Type A:2.92mm Straight Plug; Connector Type B:2.92mm Straight Plug; Coaxial Cable Type:Temp-Flex 086-2201; Impedance:50ohm; Cable Length - Imperial:18" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Coaxial, 2.92Mm Plug-2.92Mm Plug, 457.2Mm, Blue; Connector Type A Molex - 62X4082 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Coaxial, 2.92Mm Plug-2.92Mm Plug, 457.2Mm, Blue; Connector Type A Molex
62X4082
Cable Assembly, Coaxial, 2.92Mm Plug-2.92Mm Plug, 457.2Mm, Blue; Connector Type A Molex 62X4082
CABLE ASSEMBLY, COAXIAL, 2.92MM PLUG-2.92MM PLUG, 457.2MM, BLUE; Connector Type A:2.92mm Straight Plug; Connector Type B:2.92mm Straight Plug; Coaxial Cable Type:Temp-Flex 086-2201; Impedance:50ohm; Cable Length - Imperial:18" RoHS Compliant: Yes

CABLE ASSEMBLY, COAXIAL, 2.92MM PLUG-2.92MM PLUG, 457.2MM, BLUE; Connector Type A:2.92mm Straight Plug; Connector Type B:2.92mm Straight Plug; Coaxial Cable Type:Temp-Flex 086-2201; Impedance:50ohm; Cable Length - Imperial:18" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62X4082
Product Name Cable Assembly, Coaxial, 2.92Mm Plug-2.92Mm Plug, 457.2Mm, Blue; Connector Type A Molex
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - System cable - 706-100/320-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers