Molex Cable Assembly, Coaxial, 2.92Mm Plug-2.92Mm Plug, 228.6Mm, Blue; Connector Type A Molex 89762-1321

Description
CABLE ASSEMBLY, COAXIAL, 2.92MM PLUG-2.92MM PLUG, 228.6MM, BLUE; Connector Type A:2.92mm Straight Plug; Connector Type B:2.92mm Straight Plug; Coaxial Cable Type:Temp-Flex 086-2201; Impedance:50ohm; Cable Length - Imperial:9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, COAXIAL, 2.92MM PLUG-2.92MM PLUG, 228.6MM, BLUE; Connector Type A:2.92mm Straight Plug; Connector Type B:2.92mm Straight Plug; Coaxial Cable Type:Temp-Flex 086-2201; Impedance:50ohm; Cable Length - Imperial:9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Coaxial, 2.92Mm Plug-2.92Mm Plug, 228.6Mm, Blue; Connector Type A Molex - 62X4079 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Coaxial, 2.92Mm Plug-2.92Mm Plug, 228.6Mm, Blue; Connector Type A Molex
62X4079
Cable Assembly, Coaxial, 2.92Mm Plug-2.92Mm Plug, 228.6Mm, Blue; Connector Type A Molex 62X4079
CABLE ASSEMBLY, COAXIAL, 2.92MM PLUG-2.92MM PLUG, 228.6MM, BLUE; Connector Type A:2.92mm Straight Plug; Connector Type B:2.92mm Straight Plug; Coaxial Cable Type:Temp-Flex 086-2201; Impedance:50ohm; Cable Length - Imperial:9" RoHS Compliant: Yes

CABLE ASSEMBLY, COAXIAL, 2.92MM PLUG-2.92MM PLUG, 228.6MM, BLUE; Connector Type A:2.92mm Straight Plug; Connector Type B:2.92mm Straight Plug; Coaxial Cable Type:Temp-Flex 086-2201; Impedance:50ohm; Cable Length - Imperial:9" RoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 89762-1321 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
89762-1321
RF Cable Assemblies 89762-1321
RF Cable Assemblies CA292 ST X2TEMPFLEX 0862201 CABLE

RF Cable Assemblies CA292 ST X2TEMPFLEX 0862201 CABLE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies
Product Number 62X4079 89762-1321
Product Name Cable Assembly, Coaxial, 2.92Mm Plug-2.92Mm Plug, 228.6Mm, Blue; Connector Type A Molex RF Cable Assemblies
Cable Type Coaxial
Connector Type 2.92mm Straight Plug
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1684839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers