Molex Coaxial Cables (RF) 897619300

Description
"COAX CBL SMA TO MMCX 7.8"""
Request a Quote Datasheet
Description
"COAX CBL SMA TO MMCX 7.8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 900-0897619300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
900-0897619300-ND
Coaxial Cables (RF) 900-0897619300-ND
"COAX CBL SMA TO MMCX 7.8"""

"COAX CBL SMA TO MMCX 7.8"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0897619300-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SF-24292-MM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details