Molex Center Pin-Tin 50U Min / Molex Molex 89534-0181

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Center Pin-Tin 50U Min / Molex Molex - 44AJ9569 - Newark, An Avnet Company
Chicago, IL, United States
Center Pin-Tin 50U Min / Molex Molex
44AJ9569
Center Pin-Tin 50U Min / Molex Molex 44AJ9569
CENTER PIN-TIN 50U MIN / MOLEX

CENTER PIN-TIN 50U MIN / MOLEX

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 89534-0181 44AJ9569
Product Name Center Pin-Tin 50U Min / Molex Molex
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details