Connector
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB CONNECTOR TYPE:USB TYPE A; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4WAYS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:PHOSPHOR BRONZE; ROHS COMPLIANT: YES
USB Connectors USB Type A Recept Single Upright R/A
USB Connectors USB Type A Recept Single Upright R/A
| Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 89485-8003 | 01AH8812 | 89485-8003 | 89485-8003 |
| Product Name | Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex | Connectors | USB Connectors | |
| Connector Type | USB | USB | ||
| Geometry | Right Angle | |||
| Mounting | THROUGH HOLE MOUNT | |||
| Gender | Female / Jack |