Molex Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 89485-8001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex - 57R2998 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
57R2998
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 57R2998
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:89485 Series RoHS Compliant: Yes

USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:89485 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Up-Right Usb Connector 30 U(Lead Free) Rohs Compliant Molex - 29AC1748 - Newark, An Avnet Company
Chicago, IL, United States
Up-Right Usb Connector 30 U(Lead Free) Rohs Compliant Molex
29AC1748
Up-Right Usb Connector 30 U(Lead Free) Rohs Compliant Molex 29AC1748
UP-RIGHT USB CONNECTOR 30 U(LEAD FREE) ROHS COMPLIANT: YES

UP-RIGHT USB CONNECTOR 30 U(LEAD FREE) ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
89485-8001
USB Connectors 89485-8001
USB Connectors USB Type A Recept Single Upright R/A

USB Connectors USB Type A Recept Single Upright R/A

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89485-8001 57R2998 29AC1748 89485-8001
Product Name Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex Up-Right Usb Connector 30 U(Lead Free) Rohs Compliant Molex USB Connectors
Connector Type USB USB USB
Geometry Right Angle
Mounting Through Hole Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Nicomatic North America
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers