Molex Connectors 89485-8000

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 89485-8000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
89485-8000
Connectors 89485-8000
ASSY UP_RIGHT USB CONN.(LEAD REE)

ASSY UP_RIGHT USB CONN.(LEAD REE)

Buy Now
USB Connectors - 5151945 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
5151945
USB Connectors 5151945
Molex 89485-8000 USB Connector

Molex 89485-8000 USB Connector

Supplier's Site
USB Connectors - 5151945P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
5151945P
USB Connectors 5151945P
Molex 89485-8000 USB Connector

Molex 89485-8000 USB Connector

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
89485-8000
USB Connectors 89485-8000
USB Connectors USB TYPE A RECEPT. Rt-Angle Shielded

USB Connectors USB TYPE A RECEPT. Rt-Angle Shielded

Buy Now Datasheet
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex - 54AH8117 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
54AH8117
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 54AH8117
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:89485 Series RoHS Compliant: Yes

USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:89485 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 89485-8000 89485-8000 5151945 5151945P 89485-8000 54AH8117
Product Name Connectors USB Connectors USB Connectors USB Connectors Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
Connector Type USB USB USB USB
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Right Angle; Right angle Right Angle Right Angle
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products