Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987533-89485-8000
Number of Positions: 4
Pitch: 1.4 mm
Color: Black
Connector Type: Receptacle, USB
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 750 V
Current Rating: 500 mA
Number of Contacts: 4
Gender: Female
Length: 7.5 mm
Housing Material: Nylon
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Number of Terminals: 4
Number of Pins: 4
Plating: Tin
Categories: OEM Parts(0-9)
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 1-1761186-1; 52271-0479; 78172-0004; 1734248-4; 84981-4; 95503-6451; 84534-4-894858000; 0894858000; 89485-8000.; 89485-8000..; 89485/8000; 894858000;
Country of Origin: MX
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 40 °C
Depth: 14 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Voltage Rating (AC): 750 V
Max Voltage Rating (AC): 750 V
REACH SVHC: Unknown
Lead Pitch: 2.5 mm
Flammability Rating: UL94 V-0
Max Current Rating: 1 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987533-89485-8000 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 89485-8000 |