Molex Electronic Connector 894001020

Description
Conn Shrouded Header (4 Sides) HDR 10 POS 2mm Solder ST Thru-Hole Bag Product overview: 894001020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-894001020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Shrouded Header (4 Sides) HDR 10 POS 2mm Solder ST Thru-Hole Bag Product overview: 894001020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-894001020 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-894001020
Electronic Connector 340-894001020
Conn Shrouded Header (4 Sides) HDR 10 POS 2mm Solder ST Thru-Hole Bag Product overview: 894001020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-894001020 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 10 POS 2mm Solder ST Thru-Hole Bag Product overview: 894001020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-894001020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 894001020 - 766383-894001020 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 894001020
766383-894001020
Rectangular Connectors - 894001020 766383-894001020
Manufacturer: Molex, LLC Win Source Part Number: 766383-894001020 Series: 89400 Packaging: Bulk Number of Positions: 10 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 50μin (1.27μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 50μin (1.27μm) Family Name: 89400 Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.238" (6.05mm) Contact Shape: Square Alternative Parts (Cross-Reference): B10B-PH-K-S; B10B-PH-K-PK; B10B-PH-K-N; Introduction Date: June 15, 2010 ECCN: EAR99 Country of Origin: China, China, China, Hong Kong, Hong Kong, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 766383-894001020
Series: 89400
Packaging: Bulk
Number of Positions: 10
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 50μin (1.27μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 50μin (1.27μm)
Family Name: 89400
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.134" (3.40mm)
Insulation Height: 0.238" (6.05mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): B10B-PH-K-S; B10B-PH-K-PK; B10B-PH-K-N;
Introduction Date: June 15, 2010
ECCN: EAR99
Country of Origin: China, China, China, Hong Kong, Hong Kong, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-894001020 766383-894001020
Product Name Electronic Connector Rectangular Connectors - 894001020
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1235-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details