Molex 4A 250V Electronic Connector 89400-0520

Description
5 Pos 2mm Pitch Straight Male Header Connector, 4A, 250V Product overview: 89400-0520 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-89400-0520 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5 Pos 2mm Pitch Straight Male Header Connector, 4A, 250V Product overview: 89400-0520 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-89400-0520 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A 250V Electronic Connector
316-89400-0520
4A 250V Electronic Connector 316-89400-0520
5 Pos 2mm Pitch Straight Male Header Connector, 4A, 250V Product overview: 89400-0520 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-89400-0520 can be used for catalog matching and distributor lookup.

5 Pos 2mm Pitch Straight Male Header Connector, 4A, 250V Product overview: 89400-0520 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-89400-0520 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 89400-0520 - 1010469-89400-0520 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 89400-0520
1010469-89400-0520
Rectangular Connectors - 89400-0520 1010469-89400-0520
Manufacturer: Molex Connector Corporation Win Source Part Number: 1010469-89400-0520 Packaging: Bulk Number of Positions: 5 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Material Flammability Rating: UL94 V-0 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 50μin (1.27μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 50μin (1.27μm) Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.134" (3.40mm) Insulation Height: 0.238" (6.05mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Molex Connector Corporation
Win Source Part Number: 1010469-89400-0520
Packaging: Bulk
Number of Positions: 5
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 50μin (1.27μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 50μin (1.27μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.134" (3.40mm)
Insulation Height: 0.238" (6.05mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 5Pos, 1Row, 2Mm; Connector Systems Molex - 25M5773 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 2Mm; Connector Systems Molex
25M5773
Connector, Header, 5Pos, 1Row, 2Mm; Connector Systems Molex 25M5773
CONNECTOR, HEADER, 5POS, 1ROW, 2MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:89400 Series; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 2MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:89400 Series; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 316-89400-0520 1010469-89400-0520 89400-0520 25M5773
Product Name 4A 250V Electronic Connector Rectangular Connectors - 89400-0520 Connector, Header, 5Pos, 1Row, 2Mm; Connector Systems Molex
Gender Male / Plug
Termination Solder Kinked Pin, Solder
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data