Molex Memory Connectors - Accessories - 89264-0000 89264-0000

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033965-89264-0000 Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 89264-00000892640000 ; 892640000; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033965-89264-0000 Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 89264-00000892640000 ; 892640000; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - 89264-0000 - 1033965-89264-0000 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 89264-0000
1033965-89264-0000
Memory Connectors - Accessories - 89264-0000 1033965-89264-0000
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033965-89264-0000 Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 89264-00000892640000 ; 892640000; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033965-89264-0000
Categories: Memory Connectors - Accessories
Alternative Parts (Cross-Reference): 89264-00000892640000; 892640000;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Memory Card Hdr 892640000 Molex - 60H3981 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Hdr 892640000 Molex
60H3981
Memory Card Hdr 892640000 Molex 60H3981
MEMORY CARD HDR 892640000

MEMORY CARD HDR 892640000

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1033965-89264-0000 60H3981
Product Name Memory Connectors - Accessories - 89264-0000 Memory Card Hdr 892640000 Molex
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6060 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
MIL-DTL-83723 Filter Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Military Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details