Molex Card Edge Connectors - Edgeboard Connectors - 891776030 891776030

Description
Manufacturer: Molex, LLC Win Source Part Number: 766380-891776030 Series: 89177 Packaging: Bulk Number of Positions: 120 Pitch: 0.050" (1.27mm) Mounting Style: Through Hole Color: Brown Features: Board Guide Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze Material - Insulation: Polyphenylene Sulfide (PPS) Gender: Female Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Read Out: Dual Part Status: Obsolete(EOL) Family Name: 89177 Categories: Connectors, Interconnects Introduction Date: January 30, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 766380-891776030 Series: 89177 Packaging: Bulk Number of Positions: 120 Pitch: 0.050" (1.27mm) Mounting Style: Through Hole Color: Brown Features: Board Guide Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze Material - Insulation: Polyphenylene Sulfide (PPS) Gender: Female Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Read Out: Dual Part Status: Obsolete(EOL) Family Name: 89177 Categories: Connectors, Interconnects Introduction Date: January 30, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - 891776030 - 766380-891776030 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 891776030
766380-891776030
Card Edge Connectors - Edgeboard Connectors - 891776030 766380-891776030
Manufacturer: Molex, LLC Win Source Part Number: 766380-891776030 Series: 89177 Packaging: Bulk Number of Positions: 120 Pitch: 0.050" (1.27mm) Mounting Style: Through Hole Color: Brown Features: Board Guide Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Contact Material: Phosphor Bronze Material - Insulation: Polyphenylene Sulfide (PPS) Gender: Female Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Read Out: Dual Part Status: Obsolete(EOL) Family Name: 89177 Categories: Connectors, Interconnects Introduction Date: January 30, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 766380-891776030
Series: 89177
Packaging: Bulk
Number of Positions: 120
Pitch: 0.050" (1.27mm)
Mounting Style: Through Hole
Color: Brown
Features: Board Guide
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Phosphor Bronze
Material - Insulation: Polyphenylene Sulfide (PPS)
Gender: Female
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Part Status: Obsolete(EOL)
Family Name: 89177
Categories: Connectors, Interconnects
Introduction Date: January 30, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
303-891776030
Electronic Connector 303-891776030
Conn Card Edge SKT 120 POS 2.54mm Solder ST Thru-Hole Box Product overview: 891776030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-891776030 can be used for catalog matching and distributor lookup.

Conn Card Edge SKT 120 POS 2.54mm Solder ST Thru-Hole Box Product overview: 891776030 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-891776030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 766380-891776030 303-891776030
Product Name Card Edge Connectors - Edgeboard Connectors - 891776030 Electronic Connector
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details