Molex Cables, Wires Fiber Optic Cables - 888S31BS2M020 888S31BS2M020

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147182-888S31BS2M02 0 Contact Material: Brass Contact Plating: Gold Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147182-888S31BS2M02 0 Contact Material: Brass Contact Plating: Gold Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 888S31BS2M020 - 888S31BS2M020 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 888S31BS2M020
888S31BS2M020
Cables, Wires Fiber Optic Cables - 888S31BS2M020 888S31BS2M020
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147182-888S31BS2M02 0 Contact Material: Brass Contact Plating: Gold Insulation Color: Black Categories: Cables, Wires Fiber Optic Cables Country of Origin: PL Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147182-888S31BS2M020
Contact Material: Brass
Contact Plating: Gold
Insulation Color: Black
Categories: Cables, Wires Fiber Optic Cables
Country of Origin: PL
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 888S31BS2M020
Product Name Cables, Wires Fiber Optic Cables - 888S31BS2M020
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details