Molex CABLE HDMI TO HDMI 28 AWG 2.0 M 88768-9810

Description
CABLE HDMI TO HDMI 28 AWG 2.0 M
Datasheet
Description
CABLE HDMI TO HDMI 28 AWG 2.0 M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE HDMI TO HDMI 28 AWG 2.0 M - 70090883 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE HDMI TO HDMI 28 AWG 2.0 M
70090883
CABLE HDMI TO HDMI 28 AWG 2.0 M 70090883
CABLE HDMI TO HDMI 28 AWG 2.0 M

CABLE HDMI TO HDMI 28 AWG 2.0 M

Supplier's Site
Hdmi Cable Assembly, 2M, 28Awg, Black; Connector Type A Molex - 57R2986 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Cable Assembly, 2M, 28Awg, Black; Connector Type A Molex
57R2986
Hdmi Cable Assembly, 2M, 28Awg, Black; Connector Type A Molex 57R2986
HDMI CABLE ASSEMBLY, 2M, 28AWG, BLACK; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:88768 Series; Cable Length:2m RoHS Compliant: Yes

HDMI CABLE ASSEMBLY, 2M, 28AWG, BLACK; Connector Type A:HDMI A Plug; Connector Type B:HDMI A Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:88768 Series; Cable Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70090883 57R2986
Product Name CABLE HDMI TO HDMI 28 AWG 2.0 M Hdmi Cable Assembly, 2M, 28Awg, Black; Connector Type A Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers