Molex Hdmi-Dvi Video Cable, 9.8Ft, 28Awg; Connector Type A Molex 88768-3520

Description
HDMI-DVI VIDEO CABLE, 9.8FT, 28AWG; Connector Type A:HDMI Type A Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HDMI-DVI VIDEO CABLE, 9.8FT, 28AWG; Connector Type A:HDMI Type A Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hdmi-Dvi Video Cable, 9.8Ft, 28Awg; Connector Type A Molex - 25M5764 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi-Dvi Video Cable, 9.8Ft, 28Awg; Connector Type A Molex
25M5764
Hdmi-Dvi Video Cable, 9.8Ft, 28Awg; Connector Type A Molex 25M5764
HDMI-DVI VIDEO CABLE, 9.8FT, 28AWG; Connector Type A:HDMI Type A Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

HDMI-DVI VIDEO CABLE, 9.8FT, 28AWG; Connector Type A:HDMI Type A Plug; Connector Type B:DVI-D Plug; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25M5764
Product Name Hdmi-Dvi Video Cable, 9.8Ft, 28Awg; Connector Type A Molex
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DVI Cables - 2369108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS
View Details