Molex Pluggable Cables - 887577810 887577810

Description
Manufacturer: Molex, LLC Win Source Part Number: 777738-887577810 Number of Positions: 5 Connector Type: Receptacle to Individual Wires Fastening Type: Push-Pull Wire Gauge: 18 AWG Gender: Female to Pigtail Length: 4.92' (1.50m) Cable Type: Individual Shielding: Unshielded Usage: Internal, Power Cable Cable Connectors: SATA Family Name: 88757 Categories: Cable Assemblies Introduction Date: May 25, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 777738-887577810 Number of Positions: 5 Connector Type: Receptacle to Individual Wires Fastening Type: Push-Pull Wire Gauge: 18 AWG Gender: Female to Pigtail Length: 4.92' (1.50m) Cable Type: Individual Shielding: Unshielded Usage: Internal, Power Cable Cable Connectors: SATA Family Name: 88757 Categories: Cable Assemblies Introduction Date: May 25, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Pluggable Cables - 887577810
777738-887577810
Pluggable Cables - 887577810 777738-887577810
Manufacturer: Molex, LLC Win Source Part Number: 777738-887577810 Number of Positions: 5 Connector Type: Receptacle to Individual Wires Fastening Type: Push-Pull Wire Gauge: 18 AWG Gender: Female to Pigtail Length: 4.92' (1.50m) Cable Type: Individual Shielding: Unshielded Usage: Internal, Power Cable Cable Connectors: SATA Family Name: 88757 Categories: Cable Assemblies Introduction Date: May 25, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 777738-887577810
Number of Positions: 5
Connector Type: Receptacle to Individual Wires
Fastening Type: Push-Pull
Wire Gauge: 18 AWG
Gender: Female to Pigtail
Length: 4.92' (1.50m)
Cable Type: Individual
Shielding: Unshielded
Usage: Internal, Power Cable
Cable Connectors: SATA
Family Name: 88757
Categories: Cable Assemblies
Introduction Date: May 25, 2010
ECCN: EAR99
Country of Origin: China, Hong Kong
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assembly - 460-887577810 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
460-887577810
Cable Assembly 460-887577810
Cable Assembly Power Cord 1.5m 18AWG SATA 5 POS F Crimp Bag Product overview: 887577810 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Pluggable Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 460-887577810 can be used for catalog matching and distributor lookup.

Cable Assembly Power Cord 1.5m 18AWG SATA 5 POS F Crimp Bag Product overview: 887577810 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Pluggable Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 460-887577810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 777738-887577810 460-887577810
Product Name Pluggable Cables - 887577810 Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers