Molex Usb Cable, 2.0, Plug-Plug, 31.5; Connector A Molex 88753-8102

Description
USB CABLE, 2.0, PLUG-PLUG, 31.5"; Connector A:Mini USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0, PLUG-PLUG, 31.5"; Connector A:Mini USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0, Plug-Plug, 31.5; Connector A Molex - 94M2395 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0, Plug-Plug, 31.5; Connector A Molex
94M2395
Usb Cable, 2.0, Plug-Plug, 31.5; Connector A Molex 94M2395
USB CABLE, 2.0, PLUG-PLUG, 31.5"; Connector A:Mini USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0, PLUG-PLUG, 31.5"; Connector A:Mini USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94M2395
Product Name Usb Cable, 2.0, Plug-Plug, 31.5; Connector A Molex
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-032 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Flexible Cable, DC-110 GHz, 12.0″ - AP110-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details