Molex Cable Assembly 887511410

Description
SATA POWER CABLE 1.5M TYPE G/F Product overview: 887511410 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Pluggable Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 460-887511410 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SATA POWER CABLE 1.5M TYPE G/F Product overview: 887511410 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Pluggable Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 460-887511410 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 460-887511410 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
460-887511410
Cable Assembly 460-887511410
SATA POWER CABLE 1.5M TYPE G/F Product overview: 887511410 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Pluggable Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 460-887511410 can be used for catalog matching and distributor lookup.

SATA POWER CABLE 1.5M TYPE G/F Product overview: 887511410 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Pluggable Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 460-887511410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Pluggable Cables - 887511410
1050177-887511410
Pluggable Cables - 887511410 1050177-887511410
Manufacturer: Molex, LLC Win Source Part Number: 1050177-887511410 Number of Positions: 15 Color: Black Connector Type: Receptacle to Individual Wires Fastening Type: Push-Pull Wire Gauge: 18 AWG Gender: Female to Pigtail Length: 4.92' (1.50m) Cable Type: Individual Usage: Internal Cable Connectors: SATA Current - Max/Contact: 1.5A Categories: Cable Assemblies Status: Active Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1050177-887511410
Number of Positions: 15
Color: Black
Connector Type: Receptacle to Individual Wires
Fastening Type: Push-Pull
Wire Gauge: 18 AWG
Gender: Female to Pigtail
Length: 4.92' (1.50m)
Cable Type: Individual
Usage: Internal
Cable Connectors: SATA
Current - Max/Contact: 1.5A
Categories: Cable Assemblies
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 460-887511410 1050177-887511410
Product Name Cable Assembly Pluggable Cables - 887511410
Cable Length 4.92 ft (15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details