Molex Between Series Adapter Cables - 887511310 887511310

Description
Manufacturer: Molex, LLC Win Source Part Number: 777737-887511310 Color: Multiple Connector Type: Rectangular 04 pos Plug to SATA 15 pos Female Length: 0.50' (152.4mm) Cable Type: Individual Shielding: Unshielded Usage: Internal, Power Cable Family Name: 88751 Categories: Cable Assemblies Introduction Date: May 25, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong, Mexico Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 777737-887511310 Color: Multiple Connector Type: Rectangular 04 pos Plug to SATA 15 pos Female Length: 0.50' (152.4mm) Cable Type: Individual Shielding: Unshielded Usage: Internal, Power Cable Family Name: 88751 Categories: Cable Assemblies Introduction Date: May 25, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong, Mexico Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Between Series Adapter Cables - 887511310
777737-887511310
Between Series Adapter Cables - 887511310 777737-887511310
Manufacturer: Molex, LLC Win Source Part Number: 777737-887511310 Color: Multiple Connector Type: Rectangular 04 pos Plug to SATA 15 pos Female Length: 0.50' (152.4mm) Cable Type: Individual Shielding: Unshielded Usage: Internal, Power Cable Family Name: 88751 Categories: Cable Assemblies Introduction Date: May 25, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong, Mexico Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 777737-887511310
Color: Multiple
Connector Type: Rectangular 04 pos Plug to SATA 15 pos Female
Length: 0.50' (152.4mm)
Cable Type: Individual
Shielding: Unshielded
Usage: Internal, Power Cable
Family Name: 88751
Categories: Cable Assemblies
Introduction Date: May 25, 2010
ECCN: EAR99
Country of Origin: China, Hong Kong, Mexico
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 777737-887511310
Product Name Between Series Adapter Cables - 887511310
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details