Molex Power Cord, Sata-Rcpt, 1.5M, Black; Connector Type A Molex 88751-1410

Description
POWER CORD, SATA-RCPT, 1.5M, BLACK; Connector Type A:SATA 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:68587 Series RoHS Compliant: Yes
Datasheet
Description
POWER CORD, SATA-RCPT, 1.5M, BLACK; Connector Type A:SATA 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:68587 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Sata-Rcpt, 1.5M, Black; Connector Type A Molex - 26H3257 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Sata-Rcpt, 1.5M, Black; Connector Type A Molex
26H3257
Power Cord, Sata-Rcpt, 1.5M, Black; Connector Type A Molex 26H3257
POWER CORD, SATA-RCPT, 1.5M, BLACK; Connector Type A:SATA 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:68587 Series RoHS Compliant: Yes

POWER CORD, SATA-RCPT, 1.5M, BLACK; Connector Type A:SATA 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:68587 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26H3257
Product Name Power Cord, Sata-Rcpt, 1.5M, Black; Connector Type A Molex
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Left Angled Type C Male, Black color, 30/30/24AWG, 1M Length - 3023052-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers