Molex Adapter, Dvi-A Plug, Vga Rcpt; Audio Video Connector A Molex 88741-8700

Description
ADAPTER, DVI-A PLUG, VGA RCPT; Audio Video Connector A:DVI-A Plug; Audio Video Connector B:VGA Receptacle; Product Range:MicroCross DVI 88744 Series; Connector Body Material:Plastic Body; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
ADAPTER, DVI-A PLUG, VGA RCPT; Audio Video Connector A:DVI-A Plug; Audio Video Connector B:VGA Receptacle; Product Range:MicroCross DVI 88744 Series; Connector Body Material:Plastic Body; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Dvi-A Plug, Vga Rcpt; Audio Video Connector A Molex - 59J1964 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Dvi-A Plug, Vga Rcpt; Audio Video Connector A Molex
59J1964
Adapter, Dvi-A Plug, Vga Rcpt; Audio Video Connector A Molex 59J1964
ADAPTER, DVI-A PLUG, VGA RCPT; Audio Video Connector A:DVI-A Plug; Audio Video Connector B:VGA Receptacle; Product Range:MicroCross DVI 88744 Series; Connector Body Material:Plastic Body; Connector Colour:Black RoHS Compliant: Yes

ADAPTER, DVI-A PLUG, VGA RCPT; Audio Video Connector A:DVI-A Plug; Audio Video Connector B:VGA Receptacle; Product Range:MicroCross DVI 88744 Series; Connector Body Material:Plastic Body; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter; DVI-A(M) to VGA(F) - 70190545 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; DVI-A(M) to VGA(F)
70190545
Adapter; DVI-A(M) to VGA(F) 70190545
Features: Adapts to Existing Systems Using VGA, DFP, and P and D Video I/O Interfaces Operating Temperature: –20°C to +85°C

Features:

  • Adapts to Existing Systems Using VGA, DFP, and P and D Video I/O Interfaces
  • Operating Temperature: –20°C to +85°C
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 59J1964 70190545
Product Name Adapter, Dvi-A Plug, Vga Rcpt; Audio Video Connector A Molex Adapter; DVI-A(M) to VGA(F)
Connector Type Audio / Video Audio / Video
Geometry Straight
Termination Solder/Weld
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Circular Connector Accessories - 1124-BEZ.0D.200.SCN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details