Molex Video Cable Assembly; Connector Type A Molex 88741-8600

Description
Video Cable Assembly; Connector Type A:DVI-D Plug; Connector Type B:DFP Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Video Cable Assembly; Connector Type A:DVI-D Plug; Connector Type B:DFP Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cable Assembly; Connector Type A Molex - 38C1426 - Newark, An Avnet Company
Chicago, IL, United States
Video Cable Assembly; Connector Type A Molex
38C1426
Video Cable Assembly; Connector Type A Molex 38C1426
Video Cable Assembly; Connector Type A:DVI-D Plug; Connector Type B:DFP Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Video Cable Assembly; Connector Type A:DVI-D Plug; Connector Type B:DFP Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38C1426
Product Name Video Cable Assembly; Connector Type A Molex
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NH160 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details