Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
MOLEX
887329400 -- USB CABLES
Molex
USB Cables
887329400
Description
USB 2.0 Cable A Male to B Male 16.40' (5.00m) Shielded
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
USB 2.0 Cable A Male to B Male 16.40' (5.00m) Shielded
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
USB Cables
WM17134-ND
USB Cables
WM17134-ND
USB 2.0 Cable A Male to B Male 16.40' (5.00m) Shielded
USB 2.0 Cable A Male to B Male 16.40' (5.00m) Shielded
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Assemblies
Product Number
WM17134-ND
Product Name
USB Cables
Product Type
Serial; USB
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Power, Line Cables and Extension Cords
2035KK2-BK
Specs
Cable Shielding
No Shielding
Cable Length
6.56 ft (19.99 dm)
Rated Temperature
-20 to 105 C (-4 to 221 F)
View Details
Maury Microwave
Stability Cables
SF-N-MM-78-LP
Specs
Application
RF
Connector Type
Type N
View Details
Qualtek Electronics Corp.
USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/28AWG, 3FT Length
3025010-03
Specs
Application
Computer
Product Type
USB
Cable Length
3 ft (9.14 dm)
View Details
5
suppliers
Sensata Technologies
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors
9416/076-8230/020-G6-030
Specs
Product Type
ATA / SATA
Standards / Certifications
RoHS
View Details