Molex USB Cables 887329020

Description
USB 1.1 Cable A Male to B Male 2.69' (820.0mm) Shielded
Request a Quote Datasheet
Description
USB 1.1 Cable A Male to B Male 2.69' (820.0mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - WM5095-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
WM5095-ND
USB Cables WM5095-ND
USB 1.1 Cable A Male to B Male 2.69' (820.0mm) Shielded

USB 1.1 Cable A Male to B Male 2.69' (820.0mm) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number WM5095-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-292-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-7,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details