Molex Usb Cable, 1.1, Plug-Plug, 6.9Ft; Connector A Molex 88732-9202

Description
USB CABLE, 1.1, PLUG-PLUG, 6.9FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2.09m; Cable Length - Imperial:6.9ft; USB Standard:USB 1.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Description
USB CABLE, 1.1, PLUG-PLUG, 6.9FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2.09m; Cable Length - Imperial:6.9ft; USB Standard:USB 1.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 1.1, Plug-Plug, 6.9Ft; Connector A Molex - 60H3800 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 1.1, Plug-Plug, 6.9Ft; Connector A Molex
60H3800
Usb Cable, 1.1, Plug-Plug, 6.9Ft; Connector A Molex 60H3800
USB CABLE, 1.1, PLUG-PLUG, 6.9FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2.09m; Cable Length - Imperial:6.9ft; USB Standard:USB 1.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 1.1, PLUG-PLUG, 6.9FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2.09m; Cable Length - Imperial:6.9ft; USB Standard:USB 1.1; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60H3800
Product Name Usb Cable, 1.1, Plug-Plug, 6.9Ft; Connector A Molex
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-3500-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/601-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers