Molex Cable Assembly, 2.09m, Shielded I/O 88732-9200

Description
Cable Assembly, 2.09m, Shielded I/O
Datasheet
Description
Cable Assembly, 2.09m, Shielded I/O
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, 2.09m, Shielded I/O - 70190537 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assembly, 2.09m, Shielded I/O
70190537
Cable Assembly, 2.09m, Shielded I/O 70190537
Cable Assembly, 2.09m, Shielded I/O

Cable Assembly, 2.09m, Shielded I/O

Supplier's Site
Usb Cable, 1.1, Plug-Plug, 6.9Ft; Connector A Molex - 01J2381 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 1.1, Plug-Plug, 6.9Ft; Connector A Molex
01J2381
Usb Cable, 1.1, Plug-Plug, 6.9Ft; Connector A Molex 01J2381
USB CABLE, 1.1, PLUG-PLUG, 6.9FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2.09m; Cable Length - Imperial:6.9ft; USB Standard:USB 1.1; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 1.1, PLUG-PLUG, 6.9FT; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2.09m; Cable Length - Imperial:6.9ft; USB Standard:USB 1.1; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70190537 01J2381
Product Name Cable Assembly, 2.09m, Shielded I/O Usb Cable, 1.1, Plug-Plug, 6.9Ft; Connector A Molex
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
ZK2000-2121-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details