Molex Usb Cable, 2.0, Plug-Plug, 4.9Ft; Connector A Molex 88732-8702

Description
USB CABLE, 2.0, PLUG-PLUG, 4.9FT; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Description
USB CABLE, 2.0, PLUG-PLUG, 4.9FT; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0, Plug-Plug, 4.9Ft; Connector A Molex - 94M2278 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0, Plug-Plug, 4.9Ft; Connector A Molex
94M2278
Usb Cable, 2.0, Plug-Plug, 4.9Ft; Connector A Molex 94M2278
USB CABLE, 2.0, PLUG-PLUG, 4.9FT; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0, PLUG-PLUG, 4.9FT; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94M2278
Product Name Usb Cable, 2.0, Plug-Plug, 4.9Ft; Connector A Molex
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1828490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details