Molex Usb Cable, 1.1 A Plug-Mini B Plug, 1M; Cable Length Metric Molex 88732-8610

Description
USB CABLE, 1.1 A PLUG-MINI B PLUG, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 1.1; Jacket Colour:White; Electronic Marking:-; Product Range:88740 Series; SVHC:No SVHC (15-Jan-2019); Connector A:USB RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 1.1 A PLUG-MINI B PLUG, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 1.1; Jacket Colour:White; Electronic Marking:-; Product Range:88740 Series; SVHC:No SVHC (15-Jan-2019); Connector A:USB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 1.1 A Plug-Mini B Plug, 1M; Cable Length Metric Molex - 07AH5368 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 1.1 A Plug-Mini B Plug, 1M; Cable Length Metric Molex
07AH5368
Usb Cable, 1.1 A Plug-Mini B Plug, 1M; Cable Length Metric Molex 07AH5368
USB CABLE, 1.1 A PLUG-MINI B PLUG, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 1.1; Jacket Colour:White; Electronic Marking:-; Product Range:88740 Series; SVHC:No SVHC (15-Jan-2019); Connector A:USB RoHS Compliant: Yes

USB CABLE, 1.1 A PLUG-MINI B PLUG, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 1.1; Jacket Colour:White; Electronic Marking:-; Product Range:88740 Series; SVHC:No SVHC (15-Jan-2019); Connector A:USB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH5368
Product Name Usb Cable, 1.1 A Plug-Mini B Plug, 1M; Cable Length Metric Molex
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 111341-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Connecting cable - 706-100/615-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details