Molex Usb Cable, Plug-Free End, 6.8Ft; Connector A Molex 88728-3400

Description
USB CABLE, PLUG-FREE END, 6.8FT; Connector A:USB Type A Plug; Connector B:Free / Stripped End; Cable Length - Metric:2.08m; Cable Length - Imperial:6.8ft; USB Standard:-; Jacket Color:Grey; Electronic Marking:-; Cable Length:6.82ft RoHS Compliant: Yes
Datasheet
Description
USB CABLE, PLUG-FREE END, 6.8FT; Connector A:USB Type A Plug; Connector B:Free / Stripped End; Cable Length - Metric:2.08m; Cable Length - Imperial:6.8ft; USB Standard:-; Jacket Color:Grey; Electronic Marking:-; Cable Length:6.82ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, Plug-Free End, 6.8Ft; Connector A Molex - 59J1945 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Plug-Free End, 6.8Ft; Connector A Molex
59J1945
Usb Cable, Plug-Free End, 6.8Ft; Connector A Molex 59J1945
USB CABLE, PLUG-FREE END, 6.8FT; Connector A:USB Type A Plug; Connector B:Free / Stripped End; Cable Length - Metric:2.08m; Cable Length - Imperial:6.8ft; USB Standard:-; Jacket Color:Grey; Electronic Marking:-; Cable Length:6.82ft RoHS Compliant: Yes

USB CABLE, PLUG-FREE END, 6.8FT; Connector A:USB Type A Plug; Connector B:Free / Stripped End; Cable Length - Metric:2.08m; Cable Length - Imperial:6.8ft; USB Standard:-; Jacket Color:Grey; Electronic Marking:-; Cable Length:6.82ft RoHS Compliant: Yes

Supplier's Site Datasheet
USB CABLE A-PIGTAIL FULL RATED - 70190538 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB CABLE A-PIGTAIL FULL RATED
70190538
USB CABLE A-PIGTAIL FULL RATED 70190538
USB CABLE A-PIGTAIL FULL RATED

USB CABLE A-PIGTAIL FULL RATED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 59J1945 70190538
Product Name Usb Cable, Plug-Free End, 6.8Ft; Connector A Molex USB CABLE A-PIGTAIL FULL RATED
Product Type USB Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details