Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC CABLES
MOLEX
885374501 -- FIBRE OPTIC CABLE
Molex
Fibre Optic Cable
885374501
Description
LCD JPR MM OM4 2.0mm ZPCD PLNM 1m
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
LCD JPR MM OM4 2.0mm ZPCD PLNM 1m
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2519799
Fibre Optic Cable
2519799
LCD JPR MM OM4 2.0mm ZPCD PLNM 1m
LCD JPR MM OM4 2.0mm ZPCD PLNM 1m
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2519800
Fibre Optic Cable
2519800
LCD JPR MM OM4 2.0mm ZPCD PLNM 1m
LCD JPR MM OM4 2.0mm ZPCD PLNM 1m
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Fiber Optic Cables
Product Number
2519799
Product Name
Fibre Optic Cable
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
300Gb, CXP2 ACTIVE OPTICAL CABLE
FOCCD93P00003
Specs
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
RS Components, Ltd.
Fibre Optic Cable
1235717
Specs
Fiber Mode
Multimode
Core Size
6500 µm (256 mils)
Connector Type
Unterminated
View Details
Festo Corporation
Fiber-optic cable
SOOC-TB-P-M3-1-R10-S4
Specs
Core Size
1000 µm (39.37 mils)
Bending Radius
10 mm (0.3937 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Newport MKS
Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 1 m, FC.
F-MFC-C-1FC
Specs
Fiber Mode
Multimode
Core Size
550 µm (21.65 mils)
Connector Type
FC; FC/UPC
View Details