Molex LCD JPR MM OM3 2.0MM ZPCD 88537-8501

Description
LCD JPR MM OM3 2.0MM ZPCD
Request a Quote
Description
LCD JPR MM OM3 2.0MM ZPCD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LCD JPR MM OM3 2.0MM ZPCD - 88537-8501 - Heilind Electronics, Inc.
Wilmington, MA, United States
LCD JPR MM OM3 2.0MM ZPCD
88537-8501
LCD JPR MM OM3 2.0MM ZPCD 88537-8501
LCD JPR MM OM3 2.0MM ZPCD

LCD JPR MM OM3 2.0MM ZPCD

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Cable Assemblies
Product Number 88537-8501
Product Name LCD JPR MM OM3 2.0MM ZPCD
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details