Molex Mic In-Line Splttr 9In/7In Tpe Molex 884B30K03A090

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mic In-Line Splttr 9In/7In Tpe Molex - 07H1236 - Newark, An Avnet Company
Chicago, IL, United States
Mic In-Line Splttr 9In/7In Tpe Molex
07H1236
Mic In-Line Splttr 9In/7In Tpe Molex 07H1236
MIC IN-LINE SPLTTR 9IN/7IN TPE

MIC IN-LINE SPLTTR 9IN/7IN TPE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 884B30K03A090 07H1236
Product Name Mic In-Line Splttr 9In/7In Tpe Molex
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details