Molex Memory Connectors - Accessories - 879781021 879781021

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195475-879781021 Number of Positions: 240 Pitch: 1 mm Termination: Through Hole Contact Material: Brass, Bronze Voltage Rating: 30 V Current Rating: 500 mA Number of Contacts: 240 Housing Material: Thermoplastic Number of Circuits: 240 Orientation: Straight Contact Plating: Gold Housing Color: Black Weight: 9.329998 g Plating: Tin Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 87978-1021; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195475-879781021 Number of Positions: 240 Pitch: 1 mm Termination: Through Hole Contact Material: Brass, Bronze Voltage Rating: 30 V Current Rating: 500 mA Number of Contacts: 240 Housing Material: Thermoplastic Number of Circuits: 240 Orientation: Straight Contact Plating: Gold Housing Color: Black Weight: 9.329998 g Plating: Tin Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 87978-1021; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - 879781021 - 1195475-879781021 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 879781021
1195475-879781021
Memory Connectors - Accessories - 879781021 1195475-879781021
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195475-879781021 Number of Positions: 240 Pitch: 1 mm Termination: Through Hole Contact Material: Brass, Bronze Voltage Rating: 30 V Current Rating: 500 mA Number of Contacts: 240 Housing Material: Thermoplastic Number of Circuits: 240 Orientation: Straight Contact Plating: Gold Housing Color: Black Weight: 9.329998 g Plating: Tin Categories: Memory Connectors - Accessories Alternative Parts (Cross-Reference): 87978-1021; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -10 °C REACH SVHC: No SVHC Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195475-879781021
Number of Positions: 240
Pitch: 1 mm
Termination: Through Hole
Contact Material: Brass, Bronze
Voltage Rating: 30 V
Current Rating: 500 mA
Number of Contacts: 240
Housing Material: Thermoplastic
Number of Circuits: 240
Orientation: Straight
Contact Plating: Gold
Housing Color: Black
Weight: 9.329998 g
Plating: Tin
Categories: Memory Connectors - Accessories
Alternative Parts (Cross-Reference): 87978-1021;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -10 °C
REACH SVHC: No SVHC
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1195475-879781021
Product Name Memory Connectors - Accessories - 879781021
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Sensor socket - SIE-GD - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details