The 879781021 is an obsolete 1.00mm pitch DDR2 DIMM socket with 240 circuits, designed for vertical top-entry mounting on 2.40mm PCBs. It features beveled metal pins with 0.38µm gold plating on the mating interface and tin plating on the termination, housed in black high-temperature thermoplastic with black latches. The socket supports a maximum voltage of 30V and current of 0.5A per contact, with an operating temperature range of -10°C to +85°C. It meets UL E29179 and CSA LR19980 safety standards, has a flammability rating of 94V-0, and is lead-free with a 3.18mm tail length. Termination is through-hole, and packaging is in trays.
Conn DIMM Socket SKT 240 POS 1mm Solder ST Thru-Hole Tray Product overview: 879781021 from Molex is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Module Sockets Inline. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 413-879781021 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 413-879781021 |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | -10 C (14 F) |