The Molex Slim-Grid Header is a 24-position, 2-row connector designed for surface mount applications with a pitch spacing of 1.27mm. It features gold plating on the contacts, ensuring reliable electrical connections. The connector supports a maximum current of 1.4A per contact when all contacts are powered, and can handle up to 4.3A per pole with only one contact powered. It is constructed from a liquid crystal polymer resin and has a durability rating of 500 mating cycles. The operating temperature range is from -55°C to +105°C, making it suitable for various environments. This connector is compliant with RoHS standards and is packaged in tubes for ease of handling.
CONNECTOR, HEADER, 24POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:24Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 74AC3331 |
| Product Name | Connector, Header, 24Pos, 2Row, 1.27Mm; Pitch Spacing Molex |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | SMT; Surface Mount |