Molex Memory Connectors - Inline Module Sockets - 87918-0301 87918-0301

Description
Manufacturer: Molex Win Source Part Number: 721923-87918-0301 Packaging: Tray Number of Positions: 244 Mounting Style: SMT, Right Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: MiniDIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Standards: MO-244 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 721923-87918-0301 Packaging: Tray Number of Positions: 244 Mounting Style: SMT, Right Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: MiniDIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Standards: MO-244 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Inline Module Sockets - 87918-0301 - 721923-87918-0301 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 87918-0301
721923-87918-0301
Memory Connectors - Inline Module Sockets - 87918-0301 721923-87918-0301
Manufacturer: Molex Win Source Part Number: 721923-87918-0301 Packaging: Tray Number of Positions: 244 Mounting Style: SMT, Right Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Connector Style: MiniDIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Standards: MO-244 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 721923-87918-0301
Packaging: Tray
Number of Positions: 244
Mounting Style: SMT, Right Angle
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Connector Style: MiniDIMM
Mounting Feature: Normal, Standard - Top
Memory Type: DDR3 SDRAM
Standards: MO-244
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
CONN SKT MINIDIMM 244POS R/A SMD - 514-87918-0301 - Utmel Electronic Limited
Hong Kong, China
CONN SKT MINIDIMM 244POS R/A SMD
514-87918-0301
CONN SKT MINIDIMM 244POS R/A SMD 514-87918-0301
CONN SKT MINIDIMM 244POS R/A SMD

CONN SKT MINIDIMM 244POS R/A SMD

Supplier's Site
Connector, Mini Dimm Socket, 244Pos; Memory / Card Type Molex - 98P0429 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Dimm Socket, 244Pos; Memory / Card Type Molex
98P0429
Connector, Mini Dimm Socket, 244Pos; Memory / Card Type Molex 98P0429
CONNECTOR, MINI DIMM SOCKET, 244POS; Memory / Card Type:Mini DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:244Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:87918 Series RoHS Compliant: Yes

CONNECTOR, MINI DIMM SOCKET, 244POS; Memory / Card Type:Mini DIMM; Insert & Eject Mechanism:Latched; No. of Contacts:244Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:87918 Series RoHS Compliant: Yes

Supplier's Site
Mini Connector, Dimm Socket, 244Pos; Product Range Molex - 33AH2247 - Newark, An Avnet Company
Chicago, IL, United States
Mini Connector, Dimm Socket, 244Pos; Product Range Molex
33AH2247
Mini Connector, Dimm Socket, 244Pos; Product Range Molex 33AH2247
MINI CONNECTOR, DIMM SOCKET, 244POS; Product Range:87918 Series; Connector Type:MINI DIMM Socket; No. of Contacts:244Contacts ; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI CONNECTOR, DIMM SOCKET, 244POS; Product Range:87918 Series; Connector Type:MINI DIMM Socket; No. of Contacts:244Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
0.6Mm Mini Dimm Std Ra 0.76Aulf 244Ckt Molex - 78AC2845 - Newark, An Avnet Company
Chicago, IL, United States
0.6Mm Mini Dimm Std Ra 0.76Aulf 244Ckt Molex
78AC2845
0.6Mm Mini Dimm Std Ra 0.76Aulf 244Ckt Molex 78AC2845
0.6mm Mini DIMM Std RA 0.76AuLF 244Ckt

0.6mm Mini DIMM Std RA 0.76AuLF 244Ckt

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 721923-87918-0301 514-87918-0301 98P0429
Product Name Memory Connectors - Inline Module Sockets - 87918-0301 CONN SKT MINIDIMM 244POS R/A SMD Connector, Mini Dimm Socket, 244Pos; Memory / Card Type Molex
Mounting SMT, Right Angle Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Plug connector - NPQH-D-S14-Q12-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details