Molex 2.54Mm Srsw Smt Hdr W/o Cap 2.5Snlf 4Ckt Rohs Compliant Molex 87898-0426

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
2.54Mm Srsw Smt Hdr W/o Cap 2.5Snlf 4Ckt Rohs Compliant Molex - 26AC8892 - Newark, An Avnet Company
Chicago, IL, United States
2.54Mm Srsw Smt Hdr W/o Cap 2.5Snlf 4Ckt Rohs Compliant Molex
26AC8892
2.54Mm Srsw Smt Hdr W/o Cap 2.5Snlf 4Ckt Rohs Compliant Molex 26AC8892
2.54MM SRSW SMT HDR W/O CAP 2.5SNLF 4CKT ROHS COMPLIANT: YES

2.54MM SRSW SMT HDR W/O CAP 2.5SNLF 4CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex - 01AH1754 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex
01AH1754
Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex 01AH1754
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:C-Grid SL 87898 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:C-Grid SL 87898 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87898-0426 26AC8892 01AH1754
Product Name 2.54Mm Srsw Smt Hdr W/o Cap 2.5Snlf 4Ckt Rohs Compliant Molex Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details