BTB CONNECTOR, HEADER, 2POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:Milli-Grid 87858 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 57R2741 |
| Product Name | Btb Connector, Header, 2Pos, 1Row, 2Mm; Connector Systems Molex |