Molex 2.5A 250V Electronic Connector 87834-2011

Description
20 Pos 2.54mm Vertical Header, 2.5A, 250V, Gold Plated Product overview: 87834-2011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87834-2011 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 Pos 2.54mm Vertical Header, 2.5A, 250V, Gold Plated Product overview: 87834-2011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87834-2011 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5A 250V Electronic Connector
2027-87834-2011
2.5A 250V Electronic Connector 2027-87834-2011
20 Pos 2.54mm Vertical Header, 2.5A, 250V, Gold Plated Product overview: 87834-2011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87834-2011 can be used for catalog matching and distributor lookup.

20 Pos 2.54mm Vertical Header, 2.5A, 250V, Gold Plated Product overview: 87834-2011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87834-2011 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 87834-2011 - 052819-87834-2011 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 87834-2011
052819-87834-2011
Rectangular Connectors - 87834-2011 052819-87834-2011
Manufacturer: Molex, LLC Win Source Part Number: 052819-87834-2011 Packaging: Tray Number of Positions: 20 Features: Board Guide, Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Lighting, Medical, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA46), Nylon 4/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 5.11μin (0.13μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 98.4μin (2.5μm) Insulation Color: Beige Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.135" (3.43mm) Overall Contact Length: 0.490" (12.45mm) Insulation Height: 0.365" (9.27mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052819-87834-2011
Packaging: Tray
Number of Positions: 20
Features: Board Guide, Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Lighting, Medical, Telecommunications
Mounting: Through Hole
Insulation Material: Polyamide (PA46), Nylon 4/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 5.11μin (0.13μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 98.4μin (2.5μm)
Insulation Color: Beige
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.135" (3.43mm)
Overall Contact Length: 0.490" (12.45mm)
Insulation Height: 0.365" (9.27mm)
Contact Shape: Square
Contact Length - Mating: 0.240" (6.10mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 2027-87834-2011 052819-87834-2011
Product Name 2.5A 250V Electronic Connector Rectangular Connectors - 87834-2011
Gender Male / Plug
Termination Through Hole Solder
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products