Molex Rectangular Connectors - 87834-1011 87834-1011

Description
Manufacturer: Molex, LLC Win Source Part Number: 052818-87834-1011 Packaging: Tray Number of Positions: 10 Features: Board Guide, Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Lighting, Medical, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA46), Nylon 4/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 5.11μin (0.13μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 98.4μin (2.5μm) Insulation Color: Beige Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.135" (3.43mm) Overall Contact Length: 0.490" (12.45mm) Insulation Height: 0.365" (9.27mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 052818-87834-1011 Packaging: Tray Number of Positions: 10 Features: Board Guide, Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Lighting, Medical, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA46), Nylon 4/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 5.11μin (0.13μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 98.4μin (2.5μm) Insulation Color: Beige Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.135" (3.43mm) Overall Contact Length: 0.490" (12.45mm) Insulation Height: 0.365" (9.27mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 87834-1011 - 052818-87834-1011 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 87834-1011
052818-87834-1011
Rectangular Connectors - 87834-1011 052818-87834-1011
Manufacturer: Molex, LLC Win Source Part Number: 052818-87834-1011 Packaging: Tray Number of Positions: 10 Features: Board Guide, Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Lighting, Medical, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA46), Nylon 4/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 5.11μin (0.13μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 98.4μin (2.5μm) Insulation Color: Beige Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.135" (3.43mm) Overall Contact Length: 0.490" (12.45mm) Insulation Height: 0.365" (9.27mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052818-87834-1011
Packaging: Tray
Number of Positions: 10
Features: Board Guide, Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Lighting, Medical, Telecommunications
Mounting: Through Hole
Insulation Material: Polyamide (PA46), Nylon 4/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 5.11μin (0.13μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 98.4μin (2.5μm)
Insulation Color: Beige
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.135" (3.43mm)
Overall Contact Length: 0.490" (12.45mm)
Insulation Height: 0.365" (9.27mm)
Contact Shape: Square
Contact Length - Mating: 0.240" (6.10mm)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
2.5A 250V Electronic Connector
316-87834-1011
2.5A 250V Electronic Connector 316-87834-1011
10 Pos 2.54mm Vertical Header, Gold/Tin Plated, 2.5A, 250V DC Product overview: 87834-1011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87834-1011 can be used for catalog matching and distributor lookup.

10 Pos 2.54mm Vertical Header, Gold/Tin Plated, 2.5A, 250V DC Product overview: 87834-1011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2.5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87834-1011 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex - 01AH1750 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex
01AH1750
Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex 01AH1750
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 87834 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Signal; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:C-Grid 87834 Series RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,recept,10 Contacts,pin,0.1 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Molex - 94M2044 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,10 Contacts,pin,0.1 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Molex
94M2044
Header Connector,pcb Mount,recept,10 Contacts,pin,0.1 Pitch,pc Tail Terminal,guide Slot Rohs Compliant Molex 94M2044
Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,GUIDE SLOT RoHS Compliant: Yes

Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,GUIDE SLOT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 052818-87834-1011 87834-1011 316-87834-1011 01AH1750
Product Name Rectangular Connectors - 87834-1011 2.5A 250V Electronic Connector Connector, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Molex
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data