Molex Electronic Connector 87834-0811

Description
Headers & Wire Housings CGrid Hdr W/Pg/Slt 1 g/Slt 1PdNiAuLF 8Ckt Product overview: 87834-0811 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87834-0811 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Headers & Wire Housings CGrid Hdr W/Pg/Slt 1 g/Slt 1PdNiAuLF 8Ckt Product overview: 87834-0811 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87834-0811 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-87834-0811
Electronic Connector 2027-87834-0811
Headers & Wire Housings CGrid Hdr W/Pg/Slt 1 g/Slt 1PdNiAuLF 8Ckt Product overview: 87834-0811 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87834-0811 can be used for catalog matching and distributor lookup.

Headers & Wire Housings CGrid Hdr W/Pg/Slt 1 g/Slt 1PdNiAuLF 8Ckt Product overview: 87834-0811 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87834-0811 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 87834-0811 - 988699-87834-0811 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87834-0811
988699-87834-0811
Circular Connectors - Circular Connectors - Housings - 87834-0811 988699-87834-0811
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988699-87834-0811 Number of Positions: 8 Pitch: 2.54 mm Color: Beige Connector Type: Male Pin Number of Rows: 2 Row Spacing: 2.54 mm Termination: Solder Contact Mating Length: 6.096 mm Current Rating: 2.5 A Number of Contacts: 8 Length: 17.78 mm Housing Material: Nylon Number of Circuits: 6 Orientation: Vertical Contact Plating: Gold Housing Color: Beige Material: Nylon Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): M20-9980445; M20-9760442; M20-9720445; 5-534206-4; 215307-4; 10-89-70820878340811 ; 878340811; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 120 °C Depth: 8.89 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (DC): 250 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988699-87834-0811
Number of Positions: 8
Pitch: 2.54 mm
Color: Beige
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 2.54 mm
Termination: Solder
Contact Mating Length: 6.096 mm
Current Rating: 2.5 A
Number of Contacts: 8
Length: 17.78 mm
Housing Material: Nylon
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Gold
Housing Color: Beige
Material: Nylon
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): M20-9980445; M20-9760442; M20-9720445; 5-534206-4; 215307-4; 10-89-70820878340811; 878340811;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Depth: 8.89 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 250 V

Buy Now
Header Connector,pcb Mount,recept,8 Contacts,pin,0.1 Pitch,pc Tail Terminal,guide Slot Molex - 59J1914 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,8 Contacts,pin,0.1 Pitch,pc Tail Terminal,guide Slot Molex
59J1914
Header Connector,pcb Mount,recept,8 Contacts,pin,0.1 Pitch,pc Tail Terminal,guide Slot Molex 59J1914
Header Connector,PCB Mount,RECEPT,8 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,GUIDE SLOT

Header Connector,PCB Mount,RECEPT,8 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,GUIDE SLOT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-87834-0811 988699-87834-0811 59J1914
Product Name Electronic Connector Circular Connectors - Circular Connectors - Housings - 87834-0811 Header Connector,pcb Mount,recept,8 Contacts,pin,0.1 Pitch,pc Tail Terminal,guide Slot Molex
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-102-857-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details