Molex Circular Connectors - Circular Connectors - Housings - 878331621 878331621

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232006-878331621 Number of Positions: 16 Pitch: 2 mm Number of Rows: 2 Row Spacing: 2 mm Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 16 Length: 18.65 mm Housing Material: Nylon Number of Circuits: 16 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 87833-1621; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 8.4 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Lead Length: 2.16 mm Mating Post Length: 3.6 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232006-878331621 Number of Positions: 16 Pitch: 2 mm Number of Rows: 2 Row Spacing: 2 mm Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 16 Length: 18.65 mm Housing Material: Nylon Number of Circuits: 16 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 87833-1621; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 8.4 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Lead Length: 2.16 mm Mating Post Length: 3.6 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 878331621 - 1232006-878331621 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 878331621
1232006-878331621
Circular Connectors - Circular Connectors - Housings - 878331621 1232006-878331621
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232006-878331621 Number of Positions: 16 Pitch: 2 mm Number of Rows: 2 Row Spacing: 2 mm Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 16 Length: 18.65 mm Housing Material: Nylon Number of Circuits: 16 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 87833-1621; Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 8.4 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Lead Length: 2.16 mm Mating Post Length: 3.6 mm Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232006-878331621
Number of Positions: 16
Pitch: 2 mm
Number of Rows: 2
Row Spacing: 2 mm
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 16
Length: 18.65 mm
Housing Material: Nylon
Number of Circuits: 16
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 87833-1621;
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Depth: 8.4 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Length: 2.16 mm
Mating Post Length: 3.6 mm
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1232006-878331621
Product Name Circular Connectors - Circular Connectors - Housings - 878331621
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details