Molex 125V 2A Electronic Connector 87833-2021

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
125V 2A Electronic Connector
2027-87833-2021
125V 2A Electronic Connector 2027-87833-2021
20 Pos 2 Row RA Header, 2mm Pitch, 125V, 2A, Gold Product overview: 87833-2021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, 2A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87833-2021 can be used for catalog matching and distributor lookup.

20 Pos 2 Row RA Header, 2mm Pitch, 125V, 2A, Gold Product overview: 87833-2021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 125V, 2A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87833-2021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 87833-2021 - 1032016-87833-2021 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87833-2021
1032016-87833-2021
Circular Connectors - Circular Connectors - Housings - 87833-2021 1032016-87833-2021
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032016-87833-2021 Number of Positions: 20 Pitch: 2 mm Color: Black Number of Rows: 2 Row Spacing: 2 mm Termination: Through Hole Contact Material: Bronze Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 20 Gender: Male Housing Material: Nylon Number of Circuits: 20 Orientation: Right Angle Contact Plating: Gold Contact Gender: Male Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 2-5499141-4; 87831-2021; 87833-5321; 87760-2416; 1-826634-0; 5102153-4; 5499923-40878332021; 87833-2021..; 878332021; Country of Origin: SG Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 125 V REACH SVHC: No SVHC Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032016-87833-2021
Number of Positions: 20
Pitch: 2 mm
Color: Black
Number of Rows: 2
Row Spacing: 2 mm
Termination: Through Hole
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 20
Gender: Male
Housing Material: Nylon
Number of Circuits: 20
Orientation: Right Angle
Contact Plating: Gold
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 2-5499141-4; 87831-2021; 87833-5321; 87760-2416; 1-826634-0; 5102153-4; 5499923-40878332021; 87833-2021..; 878332021;
Country of Origin: SG
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 125 V
REACH SVHC: No SVHC
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Molex - 01AH8806 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Molex
01AH8806
Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Molex 01AH8806
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Milli-Grid 87833 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Milli-Grid 87833 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 87833-2021 2027-87833-2021 1032016-87833-2021 01AH8806
Product Name 125V 2A Electronic Connector Circular Connectors - Circular Connectors - Housings - 87833-2021 Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Molex
Gender Male / Plug
Termination Through Hole Through Hole
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data