Molex Circular Connectors - Circular Connectors - Housings - 87833-1032 87833-1032

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136667-87833-1032 Number of Positions: 10 Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Brass Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 10 Gender: Male Housing Material: Thermoplastic Number of Circuits: 10 Orientation: Right Angle Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536694040, 8536694040 REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136667-87833-1032 Number of Positions: 10 Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Brass Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 10 Gender: Male Housing Material: Thermoplastic Number of Circuits: 10 Orientation: Right Angle Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536694040, 8536694040 REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 87833-1032 - 1136667-87833-1032 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87833-1032
1136667-87833-1032
Circular Connectors - Circular Connectors - Housings - 87833-1032 1136667-87833-1032
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136667-87833-1032 Number of Positions: 10 Pitch: 2 mm Number of Rows: 2 Termination: Solder Contact Material: Brass Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 10 Gender: Male Housing Material: Thermoplastic Number of Circuits: 10 Orientation: Right Angle Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8536694040, 8536694040 REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136667-87833-1032
Number of Positions: 10
Pitch: 2 mm
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 10
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8536694040, 8536694040
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Singapore, Singapore
Electronic Connector
2027-87833-1032
Electronic Connector 2027-87833-1032
Board Connector, 10 Contact(s), 2 Row(s), Male, Right Angle, 0.079 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle, Product overview: 87833-1032 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87833-1032 can be used for catalog matching and distributor lookup.

Board Connector, 10 Contact(s), 2 Row(s), Male, Right Angle, 0.079 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle, Product overview: 87833-1032 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-87833-1032 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Molex - 01AH8801 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Molex
01AH8801
Wtb Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Molex 01AH8801
WTB CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Milli-Grid 87833 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Milli-Grid 87833 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Hong Kong, China
Board Connector, 10 Contact(s), 2 Row(s), Male, Right Angle, 0.079 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle,
514-87833-1032
Board Connector, 10 Contact(s), 2 Row(s), Male, Right Angle, 0.079 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle, 514-87833-1032
Board Connector, 10 Contact(s), 2 Row(s), Male, Right Angle, 0.079 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle,

Board Connector, 10 Contact(s), 2 Row(s), Male, Right Angle, 0.079 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle,

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1136667-87833-1032 2027-87833-1032 01AH8801 514-87833-1032
Product Name Circular Connectors - Circular Connectors - Housings - 87833-1032 Electronic Connector Wtb Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Molex Board Connector, 10 Contact(s), 2 Row(s), Male, Right Angle, 0.079 inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle,
Connector Type Circular / Cylindrical Connectors
Termination Solder
Mounting Through Hole
Unlock Full Specs
to access all available technical data