Molex Wire-Board Connector, Header, 8 Position, 2Mm; Product Range Molex 87833-0820

Description
WIRE-BOARD CONNECTOR, HEADER, 8 POSITION, 2MM; Product Range:Milli-Grid 87833 Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 8 POSITION, 2MM; Product Range:Milli-Grid 87833 Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 8 Position, 2Mm; Product Range Molex - 59J1879 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 8 Position, 2Mm; Product Range Molex
59J1879
Wire-Board Connector, Header, 8 Position, 2Mm; Product Range Molex 59J1879
WIRE-BOARD CONNECTOR, HEADER, 8 POSITION, 2MM; Product Range:Milli-Grid 87833 Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 8 POSITION, 2MM; Product Range:Milli-Grid 87833 Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 59J1879
Product Name Wire-Board Connector, Header, 8 Position, 2Mm; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Wire-Board Conn, Header, 16Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 22C1246 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold
Number of Contacts 16
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details