Molex 5A Electronic Connector 87833-0631

Description
6 Pos 2 Row RA Header, 2mm Pitch, 5A, 250VDC, Gold Plated Product overview: 87833-0631 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87833-0631 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos 2 Row RA Header, 2mm Pitch, 5A, 250VDC, Gold Plated Product overview: 87833-0631 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87833-0631 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Electronic Connector
316-87833-0631
5A Electronic Connector 316-87833-0631
6 Pos 2 Row RA Header, 2mm Pitch, 5A, 250VDC, Gold Plated Product overview: 87833-0631 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87833-0631 can be used for catalog matching and distributor lookup.

6 Pos 2 Row RA Header, 2mm Pitch, 5A, 250VDC, Gold Plated Product overview: 87833-0631 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87833-0631 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 87833-0631 - 1134068-87833-0631 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 87833-0631
1134068-87833-0631
Rectangular Connectors - 87833-0631 1134068-87833-0631
Manufacturer: Molex, LLC Win Source Part Number: 1134068-87833-0631 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1134068-87833-0631
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Molex - 59J1877 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Molex
59J1877
Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Molex 59J1877
CONNECTOR, HEADER, 6POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Milli-Grid 87833 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Milli-Grid 87833 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-87833-0631 1134068-87833-0631 59J1877
Product Name 5A Electronic Connector Rectangular Connectors - 87833-0631 Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150415 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220019-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details