Molex Circular Connectors - Circular Connectors - Housings - 87833-0620 87833-0620

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991756-87833-0620 Number of Positions: 6 Pitch: 2 mm Color: Black Number of Rows: 2 Termination: Through Hole Contact Material: Brass Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 6 Gender: Male Housing Material: Thermoplastic Number of Circuits: 6 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 87833-0631; 87831-0641; 5-102617-1; 5-103166-1; 69168-106HLF; 104433-30878330620; 87833-0620.; 878330620; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991756-87833-0620 Number of Positions: 6 Pitch: 2 mm Color: Black Number of Rows: 2 Termination: Through Hole Contact Material: Brass Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 6 Gender: Male Housing Material: Thermoplastic Number of Circuits: 6 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 87833-0631; 87831-0641; 5-102617-1; 5-103166-1; 69168-106HLF; 104433-30878330620; 87833-0620.; 878330620; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 87833-0620 - 991756-87833-0620 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 87833-0620
991756-87833-0620
Circular Connectors - Circular Connectors - Housings - 87833-0620 991756-87833-0620
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991756-87833-0620 Number of Positions: 6 Pitch: 2 mm Color: Black Number of Rows: 2 Termination: Through Hole Contact Material: Brass Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 6 Gender: Male Housing Material: Thermoplastic Number of Circuits: 6 Orientation: Right Angle Contact Plating: Gold Housing Color: Black Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 87833-0631; 87831-0641; 5-102617-1; 5-103166-1; 69168-106HLF; 104433-30878330620; 87833-0620.; 878330620; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991756-87833-0620
Number of Positions: 6
Pitch: 2 mm
Color: Black
Number of Rows: 2
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 6
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 6
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 87833-0631; 87831-0641; 5-102617-1; 5-103166-1; 69168-106HLF; 104433-30878330620; 87833-0620.; 878330620;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
316-87833-0620
Electronic Connector 316-87833-0620
2mm Pitch 6 Pos 2 Row RA Header Connector, Male, Gold Plated Product overview: 87833-0620 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87833-0620 can be used for catalog matching and distributor lookup.

2mm Pitch 6 Pos 2 Row RA Header Connector, Male, Gold Plated Product overview: 87833-0620 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-87833-0620 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Molex - 01AH1749 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Molex
01AH1749
Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Molex 01AH1749
CONNECTOR, HEADER, 6POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Milli-Grid 87833 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Milli-Grid 87833 Series RoHS Compliant: Yes

Supplier's Site
Header Connector,pcb Mount,recept,6 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,guide Slot Molex - 94M1993 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,6 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,guide Slot Molex
94M1993
Header Connector,pcb Mount,recept,6 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,guide Slot Molex 94M1993
Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,GUIDE SLOT

Header Connector,PCB Mount,RECEPT,6 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,GUIDE SLOT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 991756-87833-0620 87833-0620 316-87833-0620 01AH1749 94M1993
Product Name Circular Connectors - Circular Connectors - Housings - 87833-0620 Electronic Connector Connector, Header, 6Pos, 2Row, 2Mm; Connector Systems Molex Header Connector,pcb Mount,recept,6 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,guide Slot Molex
Connector Type Circular / Cylindrical Connectors Wire to Board Connector
Termination Through Hole Through Hole Through Hole Right Angle
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-F01-21PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers
Barrier Blocks - 40.205-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
Din Rail, Channel - 2946-2000-2228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 600 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers