Molex Connectors, Interconnects Rectangular Connectors Headers, Male Pins 878326222

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Milli-Grid 87832 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 26
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Milli-Grid 87832 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Alternative Parts (Cross-Reference): Cross Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Milli-Grid 87832 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 26

Alternative Parts (Cross-Reference): Cross
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Milli-Grid 87832
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.079" (2.00mm)
Number of Positions: 26

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details