Molex Rectangular Connectors - 0878325923 878325923

Description
Manufacturer: Molex, LLC Win Source Part Number: 908594-0878325923 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 20 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 087832-5923, 87832-5923, WM6817TR, WM6817DKR, WM6817CT, 878325923
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 908594-0878325923 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 20 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 087832-5923, 87832-5923, WM6817TR, WM6817DKR, WM6817CT, 878325923
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0878325923 - 908594-0878325923 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0878325923
908594-0878325923
Rectangular Connectors - 0878325923 908594-0878325923
Manufacturer: Molex, LLC Win Source Part Number: 908594-0878325923 Series: Milli-Grid 87832 Features: Connector Header Surface Mount 20 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 087832 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 087832-5923, 87832-5923, WM6817TR, WM6817DKR, WM6817CT, 878325923

Manufacturer: Molex, LLC
Win Source Part Number: 908594-0878325923
Series: Milli-Grid 87832
Features: Connector Header Surface Mount 20 position 0.079" (2.00mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 087832
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 087832-5923, 87832-5923, WM6817TR, WM6817DKR, WM6817CT, 878325923

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 908594-0878325923
Product Name Rectangular Connectors - 0878325923
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details